RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9172-15GM RT9172-15GM

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046457-RT9172-15GM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.7V @ 3A Operating Supply Current: 3mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046457-RT9172-15GM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.7V @ 3A Operating Supply Current: 3mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9172-15GM - 046457-RT9172-15GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9172-15GM
046457-RT9172-15GM
PMIC - PMIC - Voltage Regulators - Linear - RT9172-15GM 046457-RT9172-15GM
Manufacturer: Richtek USA Inc. Win Source Part Number: 046457-RT9172-15GM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.7V @ 3A Operating Supply Current: 3mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046457-RT9172-15GM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.7V @ 3A
Operating Supply Current: 3mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.5V 3A Voltage Regulator IC - 776-RT9172-15GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 3A Voltage Regulator IC
776-RT9172-15GM
1.5V 3A Voltage Regulator IC 776-RT9172-15GM
IC REG LINEAR 1.5V 3A TO263-3 Product overview: RT9172-15GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-15GM can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 3A TO263-3 Product overview: RT9172-15GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-15GM can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9172-15GM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9172-15GM
IC REG LINEAR 1.5V 3A TO263-3

IC REG LINEAR 1.5V 3A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9172-15GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9172-15GM
PMIC - Voltage Regulators - Linear RT9172-15GM
IC REG LINEAR 1.5V 3A TO263-3

IC REG LINEAR 1.5V 3A TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 046457-RT9172-15GM 776-RT9172-15GM RT9172-15GM RT9172-15GM
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9172-15GM 1.5V 3A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-3 Other; TO-263-4 TO-263
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data