Manufacturer: Richtek USA Inc.
Win Source Part Number: 301104-RT9170-33PB
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
300mA, 15μA Quiescent Current CMOS LDO Regulator Product overview: RT9170-33PB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9170-33PB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 301104-RT9170-33PB | 699-RT9170-33PB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9170-33PB | 300mA LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |