300mA CMOS LDO Regulator with 15µA Quiescent Current, SOT23-3 Product overview: RT9170-30GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9170-30GV can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244279-RT9170-30GV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: RT9170
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15μA
PSRR: 40dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.richtek.com
Manufacturer Package: SOT-23-3
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.24V @ 300mA
Alternative Parts (Cross-Reference): AP7315-31SR-7; AP7315-30SR-7; MCP1754ST-3002E/CB;
Introduction Date: October 14, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 300MA SOT23-3
IC REG LINEAR 3V 300MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9170-30GV | 1244279-RT9170-30GV | RT9170-30GV | RT9170-30GV |
| Product Name | 300mA SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9170-30GV | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-236-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| IQ | 1.50E-5 amps | 1.50E-5 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |