RichTek Technology Corporation 5V 100MA SOT23 Voltage Regulator IC RT9169H-50GB

Description
IC REG LINEAR 5V 100MA SOT23-5 Product overview: RT9169H-50GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-50GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 100MA SOT23-5 Product overview: RT9169H-50GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-50GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MA SOT23 Voltage Regulator IC
776-RT9169H-50GB
5V 100MA SOT23 Voltage Regulator IC 776-RT9169H-50GB
IC REG LINEAR 5V 100MA SOT23-5 Product overview: RT9169H-50GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-50GB can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA SOT23-5 Product overview: RT9169H-50GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-50GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9169H-50GB - 892591-RT9169H-50GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9169H-50GB
892591-RT9169H-50GB
PMIC - PMIC - Voltage Regulators - Linear - RT9169H-50GB 892591-RT9169H-50GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 892591-RT9169H-50GB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: RT9169 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892591-RT9169H-50GB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Family Name: RT9169
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9169H-50GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9169H-50GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9169H-50GB
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9169H-50GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9169H-50GB
PMIC - Voltage Regulators - Linear RT9169H-50GB
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9169H-50GB 892591-RT9169H-50GB RT9169H-50GB RT9169H-50GB
Product Name 5V 100MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9169H-50GB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
VIN 6 volts
IQ 7.00E-6 amps 7.00E-6 amps
Unlock Full Specs
to access all available technical data