RichTek Technology Corporation 3.3V 100MA SOT23 Voltage Regulator IC RT9169H-33GB

Description
IC REG LINEAR 3.3V 100MA SOT23-5 Product overview: RT9169H-33GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-33GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 100MA SOT23-5 Product overview: RT9169H-33GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-33GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 100MA SOT23 Voltage Regulator IC
776-RT9169H-33GB
3.3V 100MA SOT23 Voltage Regulator IC 776-RT9169H-33GB
IC REG LINEAR 3.3V 100MA SOT23-5 Product overview: RT9169H-33GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-33GB can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 100MA SOT23-5 Product overview: RT9169H-33GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169H-33GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9169H-33GB - 1092997-RT9169H-33GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9169H-33GB
1092997-RT9169H-33GB
PMIC - PMIC - Voltage Regulators - Linear - RT9169H-33GB 1092997-RT9169H-33GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092997-RT9169H-33GB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092997-RT9169H-33GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 7μA to 10μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9169H-33GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9169H-33GB
PMIC - Voltage Regulators - Linear RT9169H-33GB
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9169H-33GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9169H-33GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9169H-33GB
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9169H-33GB 1092997-RT9169H-33GB RT9169H-33GB RT9169H-33GB
Product Name 3.3V 100MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9169H-33GB PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 6 volts 6 volts
IQ 7.00E-6 amps 7.00E-6 amps
Unlock Full Specs
to access all available technical data