Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092996-RT9169-30GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 7μA to 10μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Alternative Parts (Cross-Reference): MCP1700T-3002E/MB; LDK320ADU30R; AP2120R-3.0TRG1; RT9169-30GX;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 100MA SOT89-3 Product overview: RT9169-30GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-30GX can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 100MA SOT89-3
IC REG LINEAR 3V 100MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1092996-RT9169-30GX | 776-RT9169-30GX | RT9169-30GX | RT9169-30GX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9169-30GX | 3V 100MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | ||
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Input Overcurrent Protection; Enable |