RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9169-30GV RT9169-30GV

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092994-RT9169-30GV Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092994-RT9169-30GV Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9169-30GV - 1092994-RT9169-30GV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9169-30GV
1092994-RT9169-30GV
PMIC - PMIC - Voltage Regulators - Linear - RT9169-30GV 1092994-RT9169-30GV
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092994-RT9169-30GV Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092994-RT9169-30GV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 7μA to 10μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100mA SOT23 LDO Voltage Regulator IC
776-RT9169-30GV
100mA SOT23 LDO Voltage Regulator IC 776-RT9169-30GV
100mA, 4µA Quiescent Current CMOS LDO Regulator, SOT23-3 Product overview: RT9169-30GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-30GV can be used for catalog matching and distributor lookup.

100mA, 4µA Quiescent Current CMOS LDO Regulator, SOT23-3 Product overview: RT9169-30GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-30GV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9169-30GV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9169-30GV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9169-30GV
IC REG LINEAR 3V 100MA SOT23-3

IC REG LINEAR 3V 100MA SOT23-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9169-30GV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9169-30GV
PMIC - Voltage Regulators - Linear RT9169-30GV
IC REG LINEAR 3V 100MA SOT23-3

IC REG LINEAR 3V 100MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1092994-RT9169-30GV 776-RT9169-30GV RT9169-30GV RT9169-30GV
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9169-30GV 100mA SOT23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3 SOT23
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data