RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9169-25GVL RT9169-25GVL

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046456-RT9169-25GVL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3L Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046456-RT9169-25GVL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3L Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9169-25GVL - 046456-RT9169-25GVL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9169-25GVL
046456-RT9169-25GVL
PMIC - PMIC - Voltage Regulators - Linear - RT9169-25GVL 046456-RT9169-25GVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 046456-RT9169-25GVL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3L Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046456-RT9169-25GVL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3L
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 7μA to 10μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 100MA SOT23 Voltage Regulator IC
776-RT9169-25GVL
2.5V 100MA SOT23 Voltage Regulator IC 776-RT9169-25GVL
IC REG LIN 2.5V 100MA SOT23-3L Product overview: RT9169-25GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-25GVL can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 100MA SOT23-3L Product overview: RT9169-25GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-25GVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LIN 2.5V 100MA SOT23-3L - 682-RT9169-25GVL - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.5V 100MA SOT23-3L
682-RT9169-25GVL
IC REG LIN 2.5V 100MA SOT23-3L 682-RT9169-25GVL
IC REG LIN 2.5V 100MA SOT23-3L

IC REG LIN 2.5V 100MA SOT23-3L

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9169-25GVL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9169-25GVL
PMIC - Voltage Regulators - Linear RT9169-25GVL
IC REG LIN 2.5V 100MA SOT23-3L

IC REG LIN 2.5V 100MA SOT23-3L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9169-25GVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9169-25GVL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9169-25GVL
IC REG LIN 2.5V 100MA SOT23-3L

IC REG LIN 2.5V 100MA SOT23-3L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 046456-RT9169-25GVL 776-RT9169-25GVL 682-RT9169-25GVL RT9169-25GVL RT9169-25GVL
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9169-25GVL 2.5V 100MA SOT23 Voltage Regulator IC IC REG LIN 2.5V 100MA SOT23-3L PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-3L Other; TO-236-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data