RichTek Technology Corporation 1.8V 0.1A SOT-89 LDO Voltage Regulator IC RT9169-18GX

Description
RICHTEK RT9169-18GX IC, LDO, FIXED, 1.8V, 0.1A, SOT-89-4 Product overview: RT9169-18GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-18GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9169-18GX IC, LDO, FIXED, 1.8V, 0.1A, SOT-89-4 Product overview: RT9169-18GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-18GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.1A SOT-89 LDO Voltage Regulator IC
776-RT9169-18GX
1.8V 0.1A SOT-89 LDO Voltage Regulator IC 776-RT9169-18GX
RICHTEK RT9169-18GX IC, LDO, FIXED, 1.8V, 0.1A, SOT-89-4 Product overview: RT9169-18GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-18GX can be used for catalog matching and distributor lookup.

RICHTEK RT9169-18GX IC, LDO, FIXED, 1.8V, 0.1A, SOT-89-4 Product overview: RT9169-18GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-18GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9169-18GX - 1092992-RT9169-18GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9169-18GX
1092992-RT9169-18GX
PMIC - PMIC - Voltage Regulators - Linear - RT9169-18GX 1092992-RT9169-18GX
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092992-RT9169-18GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092992-RT9169-18GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 7μA to 10μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9169-18GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9169-18GX
PMIC - Voltage Regulators - Linear RT9169-18GX
IC REG LINEAR 1.8V 100MA SOT89-3

IC REG LINEAR 1.8V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9169-18GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9169-18GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9169-18GX
IC REG LINEAR 1.8V 100MA SOT89-3

IC REG LINEAR 1.8V 100MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9169-18GX 1092992-RT9169-18GX RT9169-18GX RT9169-18GX
Product Name 1.8V 0.1A SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9169-18GX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-243AA SOT89; Other; SOT-89-3
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
IQ 7.00E-6 amps 7.00E-6 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data