100mA, 4µA Quiescent Current CMOS LDO Regulator, SOT23-3L Product overview: RT9169-15GVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-15GVL can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 062687-RT9169-15GVL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3L
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 7μA to 10μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LIN 1.5V 100MA SOT23-3L
IC REG LIN 1.5V 100MA SOT23-3L
IC REG LIN 1.5V 100MA SOT23-3L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9169-15GVL | 062687-RT9169-15GVL | RT9169-15GVL | 682-RT9169-15GVL | RT9169-15GVL |
| Product Name | 100mA SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9169-15GVL | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN 1.5V 100MA SOT23-3L | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-236-3 | SOT23; Other; SOT-23-3L | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Dropout Voltage | 0.4500 volts | 0.4500 volts | 0.4500 volts | ||
| IQ | 7.00E-6 amps | 7.00E-6 amps |