RichTek Technology Corporation 1.3V 100MA SOT23 Voltage Regulator IC RT9169-13GVL

Description
IC REG LIN 1.3V 100MA SOT23-3L Product overview: RT9169-13GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-13GVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.3V 100MA SOT23-3L Product overview: RT9169-13GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-13GVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V 100MA SOT23 Voltage Regulator IC
776-RT9169-13GVL
1.3V 100MA SOT23 Voltage Regulator IC 776-RT9169-13GVL
IC REG LIN 1.3V 100MA SOT23-3L Product overview: RT9169-13GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-13GVL can be used for catalog matching and distributor lookup.

IC REG LIN 1.3V 100MA SOT23-3L Product overview: RT9169-13GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9169-13GVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9169-13GVL - 210938-RT9169-13GVL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9169-13GVL
210938-RT9169-13GVL
PMIC - PMIC - Voltage Regulators - Linear - RT9169-13GVL 210938-RT9169-13GVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 210938-RT9169-13GVL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 1.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3L Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.3V Operating Supply Current: 7μA to 10μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210938-RT9169-13GVL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3L
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.3V
Operating Supply Current: 7μA to 10μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9169-13GVL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9169-13GVL
PMIC - Voltage Regulators - Linear RT9169-13GVL
IC REG LIN 1.3V 100MA SOT23-3L

IC REG LIN 1.3V 100MA SOT23-3L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9169-13GVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9169-13GVL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9169-13GVL
IC REG LIN 1.3V 100MA SOT23-3L

IC REG LIN 1.3V 100MA SOT23-3L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9169-13GVL 210938-RT9169-13GVL RT9169-13GVL RT9169-13GVL
Product Name 1.3V 100MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9169-13GVL PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-236-3 SOT23; Other; SOT-23-3L SOT23
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
IQ 7.00E-6 amps 7.00E-6 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data