RichTek Technology Corporation 4V 500MA SOT23 Voltage Regulator IC RT9167A-40GB

Description
IC REG LINEAR 4V 500MA SOT23-5 Product overview: RT9167A-40GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-40GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4V 500MA SOT23-5 Product overview: RT9167A-40GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-40GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 500MA SOT23 Voltage Regulator IC
776-RT9167A-40GB
4V 500MA SOT23 Voltage Regulator IC 776-RT9167A-40GB
IC REG LINEAR 4V 500MA SOT23-5 Product overview: RT9167A-40GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-40GB can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 500MA SOT23-5 Product overview: RT9167A-40GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-40GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9167A-40GB - 1244251-RT9167A-40GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9167A-40GB
1244251-RT9167A-40GB
PMIC - PMIC - Voltage Regulators - Linear - RT9167A-40GB 1244251-RT9167A-40GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244251-RT9167A-40GB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: RT9167A Output Voltage: 4V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA PSRR: 58dB (100Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.richtek.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 7V Alternative Parts (Cross-Reference): LD2980ABM40TR; LD2981ABM40TR; LDK220M42R; Introduction Date: June 26, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244251-RT9167A-40GB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: RT9167A
Output Voltage: 4V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.richtek.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 7V
Alternative Parts (Cross-Reference): LD2980ABM40TR; LD2981ABM40TR; LDK220M42R;
Introduction Date: June 26, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9167A-40GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9167A-40GB
PMIC - Voltage Regulators - Linear RT9167A-40GB
IC REG LINEAR 4V 500MA SOT23-5

IC REG LINEAR 4V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9167A-40GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9167A-40GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9167A-40GB
IC REG LINEAR 4V 500MA SOT23-5

IC REG LINEAR 4V 500MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9167A-40GB 1244251-RT9167A-40GB RT9167A-40GB RT9167A-40GB
Product Name 4V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9167A-40GB PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 7 volts
IQ 1.50E-4 amps 1.50E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3906SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
VIN 2.5 to 9 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details