RichTek Technology Corporation 3V 500MA SOT23 Voltage Regulator IC RT9167A-30GB

Description
IC REG LINEAR 3V 500MA SOT23-5 Product overview: RT9167A-30GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-30GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 500MA SOT23-5 Product overview: RT9167A-30GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-30GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 500MA SOT23 Voltage Regulator IC
776-RT9167A-30GB
3V 500MA SOT23 Voltage Regulator IC 776-RT9167A-30GB
IC REG LINEAR 3V 500MA SOT23-5 Product overview: RT9167A-30GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-30GB can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 500MA SOT23-5 Product overview: RT9167A-30GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-30GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9167A-30GB - 062685-RT9167A-30GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9167A-30GB
062685-RT9167A-30GB
PMIC - PMIC - Voltage Regulators - Linear - RT9167A-30GB 062685-RT9167A-30GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 062685-RT9167A-30GB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.75V @ 500mA Operating Supply Current: 150μA PSRR: 58dB (100Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062685-RT9167A-30GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.75V @ 500mA
Operating Supply Current: 150μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9167A-30GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9167A-30GB
PMIC - Voltage Regulators - Linear RT9167A-30GB
IC REG LINEAR 3V 500MA SOT23-5

IC REG LINEAR 3V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9167A-30GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9167A-30GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9167A-30GB
IC REG LINEAR 3V 500MA SOT23-5

IC REG LINEAR 3V 500MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9167A-30GB 062685-RT9167A-30GB RT9167A-30GB RT9167A-30GB
Product Name 3V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9167A-30GB PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 7 volts 7 volts
IQ 1.50E-4 amps 1.50E-4 amps
Unlock Full Specs
to access all available technical data