Manufacturer: Richtek USA Inc.
Win Source Part Number: 062684-RT9167A-25GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 150μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 500MA SOT23-5 Product overview: RT9167A-25GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-25GB can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 500MA SOT23-5
IC REG LINEAR 2.5V 500MA SOT23-5
IC REG LINEAR 2.5V 500MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 062684-RT9167A-25GB | 776-RT9167A-25GB | RT9167A-25GB | RT9167A-25GB | RT9167A-25GB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9167A-25GB | 2.5V 500MA SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active |