Win Source Part Number: 1145465-RT9167A-18GS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 150 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RT9167/A-18GS;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RT9167
Voltage Dropout (Max): 0.75V @ 500mA
IC REG LINEAR 1.8V 500MA 8SOP Product overview: RT9167A-18GS from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167A-18GS can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 500MA 8SOP
IC REG LINEAR 1.8V 500MA 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1145465-RT9167A-18GS | 776-RT9167A-18GS | RT9167A-18GS | RT9167A-18GS |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.8V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; Tape & Reel (TR) | Other; SOIC | SOIC | |
| Special Features | Input Overcurrent Protection; Enable | Enable |