Manufacturer: Richtek USA Inc.
Win Source Part Number: 111163-RT9167-50GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 150μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Low-Noise, Fixed Output Voltage,300mA/500mA LDO Regulator, SOT23-5 Product overview: RT9167-50GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-50GB can be used for catalog matching and distributor lookup.
RICHTEK RT9167-50GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 5Vout, 300mAout, SOT-23-5
IC REG LINEAR 5V 300MA SOT23-5
IC REG LINEAR 5V 300MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 111163-RT9167-50GB | 1028-RT9167-50GBCT-ND | 776-RT9167-50GB | 682-RT9167-50GB | RT9167-50GB | RT9167-50GB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9167-50GB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300mA 500mA SOT23 LDO Voltage Regulator IC | RICHTEK RT9167-50GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 5Vout, 300mAout, SOT-23-5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active |