RichTek Technology Corporation 4.7V 300MA SOT23 Voltage Regulator IC RT9167-47GB

Description
IC REG LINEAR 4.7V 300MA SOT23-5 Product overview: RT9167-47GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-47GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.7V 300MA SOT23-5 Product overview: RT9167-47GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-47GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 300MA SOT23 Voltage Regulator IC
776-RT9167-47GB
4.7V 300MA SOT23 Voltage Regulator IC 776-RT9167-47GB
IC REG LINEAR 4.7V 300MA SOT23-5 Product overview: RT9167-47GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-47GB can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.7V 300MA SOT23-5 Product overview: RT9167-47GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-47GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9167-47GB - 932519-RT9167-47GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9167-47GB
932519-RT9167-47GB
PMIC - PMIC - Voltage Regulators - Linear - RT9167-47GB 932519-RT9167-47GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 932519-RT9167-47GB Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Family Name: RT9167 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932519-RT9167-47GB
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Family Name: RT9167
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9167-47GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9167-47GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9167-47GB
IC REG LINEAR 4.7V 300MA SOT23-5

IC REG LINEAR 4.7V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9167-47GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9167-47GB
PMIC - Voltage Regulators - Linear RT9167-47GB
IC REG LINEAR 4.7V 300MA SOT23-5

IC REG LINEAR 4.7V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9167-47GB 932519-RT9167-47GB RT9167-47GB RT9167-47GB
Product Name 4.7V 300MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9167-47GB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 7 volts
IQ 1.50E-4 amps 1.50E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - CS5203A-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details