RichTek Technology Corporation 45GB 2.9V 7V SOT-23 LDO Voltage Regulator IC RT9167-45GB

Description
RICHTEK RT9167-45GB Fixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5 Product overview: RT9167-45GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 45GB, 2.9V, 7V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45GB, 2.9V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-45GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9167-45GB Fixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5 Product overview: RT9167-45GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 45GB, 2.9V, 7V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45GB, 2.9V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-45GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45GB 2.9V 7V SOT-23 LDO Voltage Regulator IC
776-RT9167-45GB
45GB 2.9V 7V SOT-23 LDO Voltage Regulator IC 776-RT9167-45GB
RICHTEK RT9167-45GB Fixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5 Product overview: RT9167-45GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 45GB, 2.9V, 7V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45GB, 2.9V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-45GB can be used for catalog matching and distributor lookup.

RICHTEK RT9167-45GB Fixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5 Product overview: RT9167-45GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 45GB, 2.9V, 7V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45GB, 2.9V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9167-45GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9167-45GB - 210936-RT9167-45GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9167-45GB
210936-RT9167-45GB
PMIC - PMIC - Voltage Regulators - Linear - RT9167-45GB 210936-RT9167-45GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 210936-RT9167-45GB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 4.5V Operating Supply Current: 150μA PSRR: 58dB (100Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210936-RT9167-45GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 4.5V
Operating Supply Current: 150μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9167-45GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9167-45GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9167-45GB
IC REG LINEAR 4.5V 300MA SOT23-5

IC REG LINEAR 4.5V 300MA SOT23-5

Supplier's Site
RICHTEK RT9167-45GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5 - 682-RT9167-45GB - Utmel Electronic Limited
Hong Kong, China
RICHTEK RT9167-45GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5
682-RT9167-45GB
RICHTEK RT9167-45GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5 682-RT9167-45GB
RICHTEK RT9167-45GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5

RICHTEK RT9167-45GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9167-45GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9167-45GB
PMIC - Voltage Regulators - Linear RT9167-45GB
IC REG LINEAR 4.5V 300MA SOT23-5

IC REG LINEAR 4.5V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9167-45GB 210936-RT9167-45GB RT9167-45GB 682-RT9167-45GB RT9167-45GB
Product Name 45GB 2.9V 7V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9167-45GB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RICHTEK RT9167-45GBFixed LDO Voltage Regulator, 2.9V to 7V, 350mV Dropout, 4.5Vout, 300mAout, SOT-23-5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 1.50E-4 amps 1.50E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data