RichTek Technology Corporation 3.6V 600MA SOT89 Voltage Regulator IC RT9166A-36GXL

Description
IC REG LINEAR 3.6V 600MA SOT89-3 Product overview: RT9166A-36GXL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-36GXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.6V 600MA SOT89-3 Product overview: RT9166A-36GXL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-36GXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 600MA SOT89 Voltage Regulator IC
776-RT9166A-36GXL
3.6V 600MA SOT89 Voltage Regulator IC 776-RT9166A-36GXL
IC REG LINEAR 3.6V 600MA SOT89-3 Product overview: RT9166A-36GXL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-36GXL can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 600MA SOT89-3 Product overview: RT9166A-36GXL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-36GXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-36GXL - 1092984-RT9166A-36GXL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-36GXL
1092984-RT9166A-36GXL
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-36GXL 1092984-RT9166A-36GXL
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092984-RT9166A-36GX L Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092984-RT9166A-36GXL
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.58V @ 600mA (Typ)
Operating Supply Current: 300μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166A-36GXL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166A-36GXL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166A-36GXL
IC REG LINEAR 3.6V 600MA SOT89-3

IC REG LINEAR 3.6V 600MA SOT89-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9166A-36GXL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166A-36GXL
PMIC - Voltage Regulators - Linear RT9166A-36GXL
IC REG LINEAR 3.6V 600MA SOT89-3

IC REG LINEAR 3.6V 600MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9166A-36GXL 1092984-RT9166A-36GXL RT9166A-36GXL RT9166A-36GXL
Product Name 3.6V 600MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9166A-36GXL Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-243AA SOT89; Other; SOT-89-3
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
VIN 5.5 volts 5.5 volts
IQ 3.00E-4 amps 3.00E-4 amps
Unlock Full Specs
to access all available technical data