RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9166A-33GX RT9166A-33GX

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092983-RT9166A-33GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092983-RT9166A-33GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-33GX - 1092983-RT9166A-33GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-33GX
1092983-RT9166A-33GX
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-33GX 1092983-RT9166A-33GX
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092983-RT9166A-33GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092983-RT9166A-33GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 600mA (Typ)
Operating Supply Current: 300μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600mA SOT89 LDO Voltage Regulator IC
776-RT9166A-33GX
600mA SOT89 LDO Voltage Regulator IC 776-RT9166A-33GX
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT89-3 Product overview: RT9166A-33GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-33GX can be used for catalog matching and distributor lookup.

300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT89-3 Product overview: RT9166A-33GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-33GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9166A-33GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166A-33GX
PMIC - Voltage Regulators - Linear RT9166A-33GX
IC REG LINEAR 3.3V 600MA SOT89-3

IC REG LINEAR 3.3V 600MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166A-33GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166A-33GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166A-33GX
IC REG LINEAR 3.3V 600MA SOT89-3

IC REG LINEAR 3.3V 600MA SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1092983-RT9166A-33GX 776-RT9166A-33GX RT9166A-33GX RT9166A-33GX
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9166A-33GX 600mA SOT89 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89-3 Other; TO-243AA
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details