Manufacturer: Richtek USA Inc.
Win Source Part Number: 046452-RT9166A-25GXL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.58V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.58V @ 600mA (Typ)
Operating Supply Current: 300μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT89-3 Product overview: RT9166A-25GXL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-25GXL can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 600MA SOT89-3
IC REG LINEAR 2.5V 600MA SOT89-3
IC REG LINEAR 2.5V 600MA SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 046452-RT9166A-25GXL | 1028-RT9166A-25GXLCT-ND | 776-RT9166A-25GXL | RT9166A-25GXL | RT9166A-25GXL | RT9166A-25GXL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9166A-25GXL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 600mA SOT89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | SOT89 | |
| Life Cycle Stage | Maturity; Active |