RichTek Technology Corporation 2.8V 5.5V SOT-89 LDO Voltage Regulator IC RT9166A-18GXL

Description
RICHTEK RT9166A-18GXL Fixed LDO Voltage Regulator, 2.8V to 5.5V, 580mV Dropout, 1.8Vout, 600mAout, SOT-89-3 Product overview: RT9166A-18GXL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 5.5V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 5.5V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-18GXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9166A-18GXL Fixed LDO Voltage Regulator, 2.8V to 5.5V, 580mV Dropout, 1.8Vout, 600mAout, SOT-89-3 Product overview: RT9166A-18GXL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 5.5V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 5.5V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-18GXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 5.5V SOT-89 LDO Voltage Regulator IC
776-RT9166A-18GXL
2.8V 5.5V SOT-89 LDO Voltage Regulator IC 776-RT9166A-18GXL
RICHTEK RT9166A-18GXL Fixed LDO Voltage Regulator, 2.8V to 5.5V, 580mV Dropout, 1.8Vout, 600mAout, SOT-89-3 Product overview: RT9166A-18GXL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 5.5V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 5.5V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-18GXL can be used for catalog matching and distributor lookup.

RICHTEK RT9166A-18GXL Fixed LDO Voltage Regulator, 2.8V to 5.5V, 580mV Dropout, 1.8Vout, 600mAout, SOT-89-3 Product overview: RT9166A-18GXL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 5.5V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 5.5V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-18GXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GXL - 062679-RT9166A-18GXL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GXL
062679-RT9166A-18GXL
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GXL 062679-RT9166A-18GXL
Manufacturer: Richtek USA Inc. Win Source Part Number: 062679-RT9166A-18GXL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.58V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062679-RT9166A-18GXL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.58V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.58V @ 600mA (Typ)
Operating Supply Current: 300μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9166A-18GXL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166A-18GXL
PMIC - Voltage Regulators - Linear RT9166A-18GXL
IC REG LINEAR 1.8V 600MA SOT89-3

IC REG LINEAR 1.8V 600MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166A-18GXL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166A-18GXL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166A-18GXL
IC REG LINEAR 1.8V 600MA SOT89-3

IC REG LINEAR 1.8V 600MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9166A-18GXL 062679-RT9166A-18GXL RT9166A-18GXL RT9166A-18GXL
Product Name 2.8V 5.5V SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GXL PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-243AA SOT89; Other; SOT-89-3
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
IQ 3.00E-4 amps 3.00E-4 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data