RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GG RT9166A-18GG

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046451-RT9166A-18GG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.58V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Family Name: RT9166A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-223 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): BD18GA5WEFJ-E2; BD18HA3MEFJ-ME2; BD18HA3WEFJ-E2; Introduction Date: July 14, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046451-RT9166A-18GG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.58V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Family Name: RT9166A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-223 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): BD18GA5WEFJ-E2; BD18HA3MEFJ-ME2; BD18HA3WEFJ-E2; Introduction Date: July 14, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GG - 046451-RT9166A-18GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GG
046451-RT9166A-18GG
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GG 046451-RT9166A-18GG
Manufacturer: Richtek USA Inc. Win Source Part Number: 046451-RT9166A-18GG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.58V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Family Name: RT9166A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-223 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): BD18GA5WEFJ-E2; BD18HA3MEFJ-ME2; BD18HA3WEFJ-E2; Introduction Date: July 14, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046451-RT9166A-18GG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.58V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Family Name: RT9166A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-223
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.58V @ 600mA (Typ)
Operating Supply Current: 300μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BD18GA5WEFJ-E2; BD18HA3MEFJ-ME2; BD18HA3WEFJ-E2;
Introduction Date: July 14, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600mA LDO Voltage Regulator IC
776-RT9166A-18GG
600mA LDO Voltage Regulator IC 776-RT9166A-18GG
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT223 Product overview: RT9166A-18GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-18GG can be used for catalog matching and distributor lookup.

300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT223 Product overview: RT9166A-18GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-18GG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166A-18GG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166A-18GG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166A-18GG
IC REG LINEAR 1.8V 600MA SOT223

IC REG LINEAR 1.8V 600MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9166A-18GG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166A-18GG
PMIC - Voltage Regulators - Linear RT9166A-18GG
IC REG LINEAR 1.8V 600MA SOT223

IC REG LINEAR 1.8V 600MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 046451-RT9166A-18GG 776-RT9166A-18GG RT9166A-18GG RT9166A-18GG
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9166A-18GG 600mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data