RichTek Technology Corporation 600mA LDO Voltage Regulator IC RT9166A-15GG

Description
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT223 Product overview: RT9166A-15GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-15GG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT223 Product overview: RT9166A-15GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-15GG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600mA LDO Voltage Regulator IC
776-RT9166A-15GG
600mA LDO Voltage Regulator IC 776-RT9166A-15GG
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT223 Product overview: RT9166A-15GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-15GG can be used for catalog matching and distributor lookup.

300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT223 Product overview: RT9166A-15GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-15GG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-15GG - 062677-RT9166A-15GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-15GG
062677-RT9166A-15GG
PMIC - PMIC - Voltage Regulators - Linear - RT9166A-15GG 062677-RT9166A-15GG
Manufacturer: Richtek USA Inc. Win Source Part Number: 062677-RT9166A-15GG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.58V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Family Name: RT9166A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-223 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.58V @ 600mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): BD15GC0MEFJ-LBH2; BD15GA5WEFJ-E2; BD15GA5MEFJ-ME2; Introduction Date: July 14, 2003 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062677-RT9166A-15GG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.58V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Family Name: RT9166A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-223
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.58V @ 600mA (Typ)
Operating Supply Current: 300μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BD15GC0MEFJ-LBH2; BD15GA5WEFJ-E2; BD15GA5MEFJ-ME2;
Introduction Date: July 14, 2003
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9166A-15GG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166A-15GG
PMIC - Voltage Regulators - Linear RT9166A-15GG
IC REG LINEAR 1.5V 600MA SOT223

IC REG LINEAR 1.5V 600MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166A-15GG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166A-15GG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166A-15GG
IC REG LINEAR 1.5V 600MA SOT223

IC REG LINEAR 1.5V 600MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9166A-15GG 062677-RT9166A-15GG RT9166A-15GG RT9166A-15GG
Product Name 600mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9166A-15GG PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
IQ 3.00E-4 amps 3.00E-4 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data