Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223
Manufacturer: Richtek USA Inc.
Win Source Part Number: 184534-RT9166A-12PG
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LIN 1.2V 600MA SOT-223 Product overview: RT9166A-12PG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-12PG can be used for catalog matching and distributor lookup.
IC REG LIN 1.2V 600MA SOT-223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1028-RT9166A-12PGTR-ND | 184534-RT9166A-12PG | 776-RT9166A-12PG | RT9166A-12PG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits(ICs) | 1.2V 600MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection |