Manufacturer: Richtek USA Inc.
Win Source Part Number: 932516-RT9166A-12GG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Family Name: RT9166
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT223 Product overview: RT9166A-12GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166A-12GG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 600MA SOT223
IC REG LINEAR 1.2V 600MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 932516-RT9166A-12GG | 776-RT9166A-12GG | RT9166A-12GG | RT9166A-12GG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9166A-12GG | 600mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Package Type | Other; SOT-223 | Other; SOT-223 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed |