RichTek Technology Corporation Integrated Circuits(ICs) RT9166-33PXL

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184528-RT9166-33PXL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: RT9166 Alternative Parts (Cross-Reference): TS9005SCY RM; TS9005SCY; BU33SD2MG-MTR; BU33JA2VG-CGTR; Introduction Date: July 14, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184528-RT9166-33PXL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: RT9166 Alternative Parts (Cross-Reference): TS9005SCY RM; TS9005SCY; BU33SD2MG-MTR; BU33JA2VG-CGTR; Introduction Date: July 14, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 184528-RT9166-33PXL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
184528-RT9166-33PXL
Integrated Circuits(ICs) 184528-RT9166-33PXL
Manufacturer: Richtek USA Inc. Win Source Part Number: 184528-RT9166-33PXL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: RT9166 Alternative Parts (Cross-Reference): TS9005SCY RM; TS9005SCY; BU33SD2MG-MTR; BU33JA2VG-CGTR; Introduction Date: July 14, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 184528-RT9166-33PXL
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: RT9166
Alternative Parts (Cross-Reference): TS9005SCY RM; TS9005SCY; BU33SD2MG-MTR; BU33JA2VG-CGTR;
Introduction Date: July 14, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 0.3A SOT-89 LDO Voltage Regulator IC
699-RT9166-33PXL
3.3V 0.3A SOT-89 LDO Voltage Regulator IC 699-RT9166-33PXL
LDO Regulator Pos 3.3V 0.3A 4-Pin(3+Tab) SOT-89 Product overview: RT9166-33PXL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9166-33PXL can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.3A 4-Pin(3+Tab) SOT-89 Product overview: RT9166-33PXL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.3A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.3A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9166-33PXL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 184528-RT9166-33PXL 699-RT9166-33PXL
Product Name Integrated Circuits(ICs) 3.3V 0.3A SOT-89 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data