RichTek Technology Corporation Ldo, Fixed, 3.3V, 0.3A, Sot-23-3; Output Type Richtek RT9166-33GVL

Description
LDO, FIXED, 3.3V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Sot-23-3; Output Type Richtek - 02AC3858 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Sot-23-3; Output Type Richtek
02AC3858
Ldo, Fixed, 3.3V, 0.3A, Sot-23-3; Output Type Richtek 02AC3858
LDO, FIXED, 3.3V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 02AC3858
Product Name Ldo, Fixed, 3.3V, 0.3A, Sot-23-3; Output Type Richtek
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details