RichTek Technology Corporation 600mA SOT-23 LDO Voltage Regulator IC RT9166-33GVL

Description
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT-23 Product overview: RT9166-33GVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-33GVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT-23 Product overview: RT9166-33GVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-33GVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600mA SOT-23 LDO Voltage Regulator IC
776-RT9166-33GVL
600mA SOT-23 LDO Voltage Regulator IC 776-RT9166-33GVL
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT-23 Product overview: RT9166-33GVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-33GVL can be used for catalog matching and distributor lookup.

300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT-23 Product overview: RT9166-33GVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-33GVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9166-33GVLCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9166-33GVLCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9166-33GVLCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9166-33GVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9166-33GVLDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9166-33GVLDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9166-33GVLTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9166-33GVLTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9166-33GVLTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9166-33GVL - 1092981-RT9166-33GVL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166-33GVL
1092981-RT9166-33GVL
PMIC - PMIC - Voltage Regulators - Linear - RT9166-33GVL 1092981-RT9166-33GVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092981-RT9166-33GVL Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3L Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.23V @ 300mA (Typ) Operating Supply Current: 300μA PSRR: 55dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092981-RT9166-33GVL
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3L
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.23V @ 300mA (Typ)
Operating Supply Current: 300μA
PSRR: 55dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9166-33GVL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166-33GVL
PMIC - Voltage Regulators - Linear RT9166-33GVL
IC REG LIN 3.3V 300MA SOT23-3L

IC REG LIN 3.3V 300MA SOT23-3L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166-33GVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166-33GVL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166-33GVL
IC REG LIN 3.3V 300MA SOT23-3L

IC REG LIN 3.3V 300MA SOT23-3L

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9166-33GVL - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9166-33GVL
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9166-33GVL
IC REG LIN 3.3V 300MA SOT23-3L

IC REG LIN 3.3V 300MA SOT23-3L

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9166-33GVL 1028-RT9166-33GVLCT-ND 1092981-RT9166-33GVL RT9166-33GVL RT9166-33GVL RT9166-33GVL
Product Name 600mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - RT9166-33GVL PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-236-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3L SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2300 volts 0.2300 volts 0.2300 volts 0.2300 volts
Unlock Full Specs
to access all available technical data