RichTek Technology Corporation Voltage Regulators - Linear RT9166-25GVL

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9166-25GVL is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 300mA. It features a low dropout voltage of 230mV at full load, ensuring efficient operation in battery-powered applications. The device operates within a wide input voltage range of 3V to 5.5V and is optimized for ultra-fast transient response, making it suitable for applications such as CD/DVD-ROM drives and wireless communication devices. The regulator has a low quiescent current of typically 220OºA, which contributes to its efficiency in low-power applications. It includes built-in current limiting and thermal shutdown protection to enhance reliability. The RT9166-25GVL is stable with low-ESR ceramic capacitors, requiring only a minimum output capacitance of 1OºF for stability. It is RoHS compliant and available in various package types, including SOT-23-3, SOT-89, and TO-92, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The RT9166-25GVL is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 300mA. It features a low dropout voltage of 230mV at full load, ensuring efficient operation in battery-powered applications. The device operates within a wide input voltage range of 3V to 5.5V and is optimized for ultra-fast transient response, making it suitable for applications such as CD/DVD-ROM drives and wireless communication devices. The regulator has a low quiescent current of typically 220OºA, which contributes to its efficiency in low-power applications. It includes built-in current limiting and thermal shutdown protection to enhance reliability. The RT9166-25GVL is stable with low-ESR ceramic capacitors, requiring only a minimum output capacitance of 1OºF for stability. It is RoHS compliant and available in various package types, including SOT-23-3, SOT-89, and TO-92, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9166-25GVL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9166-25GVL
Voltage Regulators - Linear RT9166-25GVL
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3L

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9166-25GVL
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220328 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details