RichTek Technology Corporation 600mA SOT23 LDO Voltage Regulator IC RT9166-18PVL

Description
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT23-3 Product overview: RT9166-18PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-18PVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT23-3 Product overview: RT9166-18PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-18PVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600mA SOT23 LDO Voltage Regulator IC
776-RT9166-18PVL
600mA SOT23 LDO Voltage Regulator IC 776-RT9166-18PVL
300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT23-3 Product overview: RT9166-18PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-18PVL can be used for catalog matching and distributor lookup.

300/600mA, Ultra-Fast Transient Response LDO Regulator, SOT23-3 Product overview: RT9166-18PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-18PVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9166-18PVL - 184510-RT9166-18PVL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166-18PVL
184510-RT9166-18PVL
PMIC - PMIC - Voltage Regulators - Linear - RT9166-18PVL 184510-RT9166-18PVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 184510-RT9166-18PVL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 300mA Output Current: 300mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 184510-RT9166-18PVL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 300mA
Output Current: 300mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166-18PVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166-18PVL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166-18PVL
IC REG LINEAR 1.8V 300MA SOT23-3

IC REG LINEAR 1.8V 300MA SOT23-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9166-18PVL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166-18PVL
PMIC - Voltage Regulators - Linear RT9166-18PVL
IC REG LINEAR 1.8V 300MA SOT23-3

IC REG LINEAR 1.8V 300MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9166-18PVL 184510-RT9166-18PVL RT9166-18PVL RT9166-18PVL
Product Name 600mA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9166-18PVL Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data