IC REG LINEAR 1.8V 300MA SOT89-3
IC REG LINEAR 1.8V 300MA SOT89-3
| Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 682-RT9166-18GX | RT9166-18GX |
| Product Name | IC REG LINEAR 1.8V 300MA SOT89-3 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; TO-243AA | |
| Life Cycle Stage | Active | |
| Output Voltage | 1.8 volts |