RichTek Technology Corporation Integrated Circuits(ICs) RT9166-13PVL

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184503-RT9166-13PVL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184503-RT9166-13PVL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 184503-RT9166-13PVL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
184503-RT9166-13PVL
Integrated Circuits(ICs) 184503-RT9166-13PVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 184503-RT9166-13PVL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 184503-RT9166-13PVL
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
600mA LDO Voltage Regulator IC
699-RT9166-13PVL
600mA LDO Voltage Regulator IC 699-RT9166-13PVL
300/600mA, Ultra-Fast Transient Response LDO Regulator Product overview: RT9166-13PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9166-13PVL can be used for catalog matching and distributor lookup.

300/600mA, Ultra-Fast Transient Response LDO Regulator Product overview: RT9166-13PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9166-13PVL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 184503-RT9166-13PVL 699-RT9166-13PVL
Product Name Integrated Circuits(ICs) 600mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
Output Voltage 8 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CS5204-3GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers