RichTek Technology Corporation Integrated Circuits(ICs) RT9166-12PVL

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184502-RT9166-12PVL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184502-RT9166-12PVL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 184502-RT9166-12PVL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
184502-RT9166-12PVL
Integrated Circuits(ICs) 184502-RT9166-12PVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 184502-RT9166-12PVL Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 184502-RT9166-12PVL
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
600mA LDO Voltage Regulator IC
699-RT9166-12PVL
600mA LDO Voltage Regulator IC 699-RT9166-12PVL
300/600mA, Ultra-Fast Transient Response LDO Regulator Product overview: RT9166-12PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9166-12PVL can be used for catalog matching and distributor lookup.

300/600mA, Ultra-Fast Transient Response LDO Regulator Product overview: RT9166-12PVL from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9166-12PVL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 184502-RT9166-12PVL 699-RT9166-12PVL
Product Name Integrated Circuits(ICs) 600mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4937KLPTR-A-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details