RichTek Technology Corporation 1.2V 300MA SOT-89 LDO Voltage Regulator IC RT9166-12GX

Description
LDO, FIXED, 1.2V, 300MA, SOT-89-3 Product overview: RT9166-12GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300MA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-12GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO, FIXED, 1.2V, 300MA, SOT-89-3 Product overview: RT9166-12GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300MA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-12GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 300MA SOT-89 LDO Voltage Regulator IC
776-RT9166-12GX
1.2V 300MA SOT-89 LDO Voltage Regulator IC 776-RT9166-12GX
LDO, FIXED, 1.2V, 300MA, SOT-89-3 Product overview: RT9166-12GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300MA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-12GX can be used for catalog matching and distributor lookup.

LDO, FIXED, 1.2V, 300MA, SOT-89-3 Product overview: RT9166-12GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300MA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9166-12GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9166-12GX - 892582-RT9166-12GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9166-12GX
892582-RT9166-12GX
PMIC - PMIC - Voltage Regulators - Linear - RT9166-12GX 892582-RT9166-12GX
Manufacturer: Richtek USA Inc. Win Source Part Number: 892582-RT9166-12GX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Family Name: RT9166 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892582-RT9166-12GX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Family Name: RT9166
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9166-12GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9166-12GX
PMIC - Voltage Regulators - Linear RT9166-12GX
IC REG LINEAR 1.2V 300MA SOT89-3

IC REG LINEAR 1.2V 300MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9166-12GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9166-12GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9166-12GX
IC REG LINEAR 1.2V 300MA SOT89-3

IC REG LINEAR 1.2V 300MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9166-12GX 892582-RT9166-12GX RT9166-12GX RT9166-12GX
Product Name 1.2V 300MA SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9166-12GX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; TO-243AA SOT89; Other; SOT-89-3
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
IQ 3.00E-4 amps 3.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
LED Drivers - A80804KETASR-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 32-VFQFN Exposed Pad
View Details