RichTek Technology Corporation Ic, Ldo, Fixed, 1.2V, 0.3A, Sot-23-3; Output Type Richtek RT9166-12GVL

Description
IC, LDO, FIXED, 1.2V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO, FIXED, 1.2V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, Fixed, 1.2V, 0.3A, Sot-23-3; Output Type Richtek - 24AC5343 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Fixed, 1.2V, 0.3A, Sot-23-3; Output Type Richtek
24AC5343
Ic, Ldo, Fixed, 1.2V, 0.3A, Sot-23-3; Output Type Richtek 24AC5343
IC, LDO, FIXED, 1.2V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

IC, LDO, FIXED, 1.2V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24AC5343
Product Name Ic, Ldo, Fixed, 1.2V, 0.3A, Sot-23-3; Output Type Richtek
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details