RichTek Technology Corporation 1A LDO Voltage Regulator IC RT9164CG

Description
IC REG LDO ADJ 1A SOT223 Product overview: RT9164CG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 1A SOT223 Product overview: RT9164CG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-RT9164CG
1A LDO Voltage Regulator IC 699-RT9164CG
IC REG LDO ADJ 1A SOT223 Product overview: RT9164CG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164CG can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 1A SOT223 Product overview: RT9164CG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164CG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - RT9164CG - 062673-RT9164CG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9164CG
062673-RT9164CG
PMIC - PMIC - Voltage Regulators - Linear - RT9164CG 062673-RT9164CG
Manufacturer: Richtek USA Inc. Win Source Part Number: 062673-RT9164CG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.256V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 10.6V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062673-RT9164CG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.256V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.6V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-RT9164CG 062673-RT9164CG
Product Name 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9164CG
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; SOT-223
Output Voltage ? to 1.25 volts 1.26 volts
IOUT 1 amps 1 amps
Dropout Voltage 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details