RichTek Technology Corporation LDO Voltage Regulator IC RT9164APM

Description
IC REG Product overview: RT9164APM from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164APM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG Product overview: RT9164APM from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164APM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-RT9164APM
LDO Voltage Regulator IC 699-RT9164APM
IC REG Product overview: RT9164APM from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164APM can be used for catalog matching and distributor lookup.

IC REG Product overview: RT9164APM from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164APM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1379700-RT9164APM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1379700-RT9164APM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1379700-RT9164APM
Win Source Part Number: 1379700-RT9164APM Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. Mfr: Richtek USA Inc. Package: Bulk Product Status: Obsolete Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: TO-263-3 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Output Type: Adjustable Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 14V Voltage - Output (Min/Fixed): 1.256V Voltage - Output (Max): 13.6V Voltage Dropout (Max): 1.4V @ 1A Current - Output: 1A Current - Quiescent (Iq): 10 mA PSRR: 72dB (120Hz) Control Features: Current Limit Protection Features: Over Current, Over Temperature

Win Source Part Number: 1379700-RT9164APM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
Mfr: Richtek USA Inc.
Package: Bulk
Product Status: Obsolete
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263-3
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 1.256V
Voltage - Output (Max): 13.6V
Voltage Dropout (Max): 1.4V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 10 mA
PSRR: 72dB (120Hz)
Control Features: Current Limit
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-RT9164APM 1379700-RT9164APM
Product Name LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Bulk TO-263; Other; Bulk
Output Voltage 1.26 volts
IOUT 1 amps
Dropout Voltage 1.4 to ? volts 1.4 volts
Unlock Full Specs
to access all available technical data