Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Manufacturer: Richtek USA Inc.
Win Source Part Number: 120486-RT9164AGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.256V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12.6V
Alternative Parts (Cross-Reference): LP38692MPX-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A SOT223 Product overview: RT9164AGG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9164AGG can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-1013-2-ND | 120486-RT9164AGG | 776-RT9164AGG | RT9164AGG | RT9164AGG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RT9164AGG | 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; SOT-223 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |