Manufacturer: Richtek USA Inc.
Win Source Part Number: 104977-RT9164A-33GG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
1A Fixed and Adjustable Low Dropout Positive Voltage Regulators, SOT-223 Product overview: RT9164A-33GG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9164A-33GG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A SOT223
IC REG LINEAR 3.3V 1A SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 104977-RT9164A-33GG | 1028-1063-2-ND | 776-RT9164A-33GG | RT9164A-33GG | RT9164A-33GG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9164A-33GG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223 | ||
| Life Cycle Stage | Maturity; Active |