RichTek Technology Corporation 500mA SOT89 LDO Voltage Regulator IC RT9161A-33GX

Description
300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161A-33GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-33GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161A-33GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-33GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA SOT89 LDO Voltage Regulator IC
776-RT9161A-33GX
500mA SOT89 LDO Voltage Regulator IC 776-RT9161A-33GX
300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161A-33GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-33GX can be used for catalog matching and distributor lookup.

300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161A-33GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-33GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GX - 210932-RT9161A-33GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GX
210932-RT9161A-33GX
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GX 210932-RT9161A-33GX
Manufacturer: Richtek USA Inc. Win Source Part Number: 210932-RT9161A-33GX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.75V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1V @ 500mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210932-RT9161A-33GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.75V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-89-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 500mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9161A-33GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9161A-33GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9161A-33GX
IC REG LINEAR 3.3V 500MA SOT89-3

IC REG LINEAR 3.3V 500MA SOT89-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9161A-33GX - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9161A-33GX
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9161A-33GX
IC REG LINEAR 3.3V 500MA SOT89-3

IC REG LINEAR 3.3V 500MA SOT89-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9161A-33GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9161A-33GX
PMIC - Voltage Regulators - Linear RT9161A-33GX
IC REG LINEAR 3.3V 500MA SOT89-3

IC REG LINEAR 3.3V 500MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9161A-33GX 210932-RT9161A-33GX RT9161A-33GX RT9161A-33GX RT9161A-33GX
Product Name 500mA SOT89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GX Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-243AA SOT89; Other; SOT-89-3 Other; TO-243AA
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 12 volts 12 volts 12 volts
Dropout Voltage 0.7500 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data