RichTek Technology Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9161A-33GG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9161A-33GG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9161A-33GG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9161A-33GG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223

Buy Now Datasheet
Singapore, Singapore
500mA LDO Voltage Regulator IC
776-RT9161A-33GG
500mA LDO Voltage Regulator IC 776-RT9161A-33GG
300/500mA Low Dropout Linear Voltage Regulator, SOT223 Product overview: RT9161A-33GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-33GG can be used for catalog matching and distributor lookup.

300/500mA Low Dropout Linear Voltage Regulator, SOT223 Product overview: RT9161A-33GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-33GG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GG - 210930-RT9161A-33GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GG
210930-RT9161A-33GG
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GG 210930-RT9161A-33GG
Manufacturer: Richtek USA Inc. Win Source Part Number: 210930-RT9161A-33GG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.75V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1V @ 500mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210930-RT9161A-33GG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.75V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 500mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9161A-33GG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9161A-33GG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9161A-33GG
IC REG LINEAR 3.3V 500MA SOT223

IC REG LINEAR 3.3V 500MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9161A-33GG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9161A-33GG
PMIC - Voltage Regulators - Linear RT9161A-33GG
IC REG LINEAR 3.3V 500MA SOT223

IC REG LINEAR 3.3V 500MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RT9161A-33GG-ND 776-RT9161A-33GG 210930-RT9161A-33GG RT9161A-33GG RT9161A-33GG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9161A-33GG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data