Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092972-RT9161A-28GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-89-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 1V @ 500mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 500MA SOT89-3 Product overview: RT9161A-28GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-28GX can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 500MA SOT89-3
IC REG LINEAR 2.8V 500MA SOT89-3
IC REG LINEAR 2.8V 500MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1092972-RT9161A-28GX | 776-RT9161A-28GX | 682-RT9161A-28GX | RT9161A-28GX | RT9161A-28GX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9161A-28GX | 2.8V 500MA SOT89 Voltage Regulator IC | IC REG LINEAR 2.8V 500MA SOT89-3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | ||
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Input Overcurrent Protection |