RichTek Technology Corporation 500mA SOT23 LDO Voltage Regulator IC RT9161A-28GV

Description
300/500mA Low Dropout Linear Voltage Regulator, SOT23-3 Product overview: RT9161A-28GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-28GV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300/500mA Low Dropout Linear Voltage Regulator, SOT23-3 Product overview: RT9161A-28GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-28GV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA SOT23 LDO Voltage Regulator IC
776-RT9161A-28GV
500mA SOT23 LDO Voltage Regulator IC 776-RT9161A-28GV
300/500mA Low Dropout Linear Voltage Regulator, SOT23-3 Product overview: RT9161A-28GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-28GV can be used for catalog matching and distributor lookup.

300/500mA Low Dropout Linear Voltage Regulator, SOT23-3 Product overview: RT9161A-28GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-28GV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-28GV - 1092971-RT9161A-28GV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-28GV
1092971-RT9161A-28GV
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-28GV 1092971-RT9161A-28GV
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092971-RT9161A-28GV Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 1V @ 500mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092971-RT9161A-28GV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 1V @ 500mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9161A-28GV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9161A-28GV
PMIC - Voltage Regulators - Linear RT9161A-28GV
IC REG LINEAR 2.8V 500MA SOT23-3

IC REG LINEAR 2.8V 500MA SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9161A-28GV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9161A-28GV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9161A-28GV
IC REG LINEAR 2.8V 500MA SOT23-3

IC REG LINEAR 2.8V 500MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9161A-28GV 1092971-RT9161A-28GV RT9161A-28GV RT9161A-28GV
Product Name 500mA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9161A-28GV PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-236-3 SOT23; Other; SOT-23-3 SOT23
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 12 volts 12 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data