RichTek Technology Corporation Ic, Ldo, Fixed, 5V, 0.3A, Sot-23-3; Output Type Richtek RT9161-50GV

Description
IC, LDO, FIXED, 5V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO, FIXED, 5V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, Fixed, 5V, 0.3A, Sot-23-3; Output Type Richtek - 24AC5342 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Fixed, 5V, 0.3A, Sot-23-3; Output Type Richtek
24AC5342
Ic, Ldo, Fixed, 5V, 0.3A, Sot-23-3; Output Type Richtek 24AC5342
IC, LDO, FIXED, 5V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

IC, LDO, FIXED, 5V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24AC5342
Product Name Ic, Ldo, Fixed, 5V, 0.3A, Sot-23-3; Output Type Richtek
Input Voltage 4.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details