Manufacturer: Richtek USA Inc.
Win Source Part Number: 892579-RT9161-25GV
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RT9161
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
300/500mA Low Dropout Linear Voltage Regulator, SOT23-3 Product overview: RT9161-25GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161-25GV can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 300MA SOT23-3
IC REG LINEAR 2.5V 300MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 892579-RT9161-25GV | 776-RT9161-25GV | RT9161-25GV | RT9161-25GV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9161-25GV | 500mA SOT23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3 | SOT23 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed |