RichTek Technology Corporation 500mA SOT89 LDO Voltage Regulator IC RT9161-15GX

Description
300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161-15GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161-15GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161-15GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161-15GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA SOT89 LDO Voltage Regulator IC
776-RT9161-15GX
500mA SOT89 LDO Voltage Regulator IC 776-RT9161-15GX
300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161-15GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161-15GX can be used for catalog matching and distributor lookup.

300/500mA Low Dropout Linear Voltage Regulator, SOT89-3 Product overview: RT9161-15GX from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161-15GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9161-15GX - 1092966-RT9161-15GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9161-15GX
1092966-RT9161-15GX
PMIC - PMIC - Voltage Regulators - Linear - RT9161-15GX 1092966-RT9161-15GX
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092966-RT9161-15GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.6V @ 300mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092966-RT9161-15GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-89-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.6V @ 300mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9161-15GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9161-15GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9161-15GX
IC REG LINEAR 1.5V 300MA SOT89-3

IC REG LINEAR 1.5V 300MA SOT89-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9161-15GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9161-15GX
PMIC - Voltage Regulators - Linear RT9161-15GX
IC REG LINEAR 1.5V 300MA SOT89-3

IC REG LINEAR 1.5V 300MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9161-15GX 1092966-RT9161-15GX RT9161-15GX RT9161-15GX
Product Name 500mA SOT89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9161-15GX Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-243AA SOT89; Other; SOT-89-3
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 12 volts 12 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data