20V, 1A, Rail-to-Rail Operational Amplifier, 16WQFN Product overview: RT9147ZQW from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 1A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9147ZQW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1108788-RT9147ZQW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 16 MHz
Amplifier Type: General Purpose
Slew Rate: 35V/µs
Gain Bandwidth Product: 12 MHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 2 mV
Current - Supply: 4mA
Current - Output / Channel: 1.4 A
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9147ZQWCT,102
Base Product Number: RT9147
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 20 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 16-WQFN (4x4)
General Purpose Amplifier 1 Circuit Rail-to-Rail 16-WQFN (4x4)
General Purpose Amplifier 1 Circuit Rail-to-Rail 16-WQFN (4x4)
General Purpose Amplifier 1 Circuit Rail-to-Rail 16-WQFN (4x4)
IC OPAMP GP 1 CIRCUIT 16WQFN
IC OPAMP GP 1 CIRCUIT 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-RT9147ZQW | 1108788-RT9147ZQW | 1028-RT9147ZQWTR-ND | RT9147ZQW | RT9147ZQW | RT9147ZQW |
| Product Name | 20V 1A Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | ||
| VOS | 2 millivolts | 2 millivolts | ||||
| IBIAS | 0.0020 µA | 0.0020 µA | ||||
| GBW | 12 MHz | 12 MHz |