General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WDFN (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WDFN (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WDFN (3x3)
20V, 1A, Rail-to-Rail Operational Amplifier, 8WDFN Product overview: RT9146ZQW from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 1A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9146ZQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 062667-RT9146ZQW
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 16MHz
Amplifier Type: General Purpose
Slew Rate: 35 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WDFN (3x3)
Supply Voltage - Operating: 6 V to 20 V, ±3 V to 10 V
Operating Supply Current: 4mA
Channel Output Current: 1.4A
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8WDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WDFN (3x3)
IC OPAMP GP 1 CIRCUIT 8WDFN
IC OPAMP GP 1 CIRCUIT 8WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1028-RT9146ZQWCT-ND | 687-RT9146ZQW | 062667-RT9146ZQW | RT9146ZQW | RT9146ZQW | RT9146ZQW | RT9146ZQW |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 20V 1A Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RT9146ZQW | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||
| Slew Rate | 35 V/µs | 35 V/µs | 3.50E-5 V/µs | 35 V/µs | 35 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN (3x3) | Surface Mount | 8-WDFN Exposed Pad | Surface Mount |