Manufacturer: Richtek USA Inc.
Win Source Part Number: 300757-RT9136GF
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC QUAD OP AMP MSOP-10 Product overview: RT9136GF from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9136GF can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 10-MSOP
IC QUAD OP AMP MSOP-10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 300757-RT9136GF | 687-RT9136GF | RT9136GF | RT9136GF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RT9136GF | Quad MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 16.5 volts | |||
| Slew Rate | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | |
| Bandwidth | 12 MHz | 12 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |